Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 8
- - MAC address table: 8000 entries
Warranty:
Comprehensive 5 years
Long product name Milan MIL-S800 Unmanaged Black
:
MIL-S800
The long product name of Milan MIL-S800 Unmanaged Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MIL-S800
More>>>
Short summary description Milan MIL-S800 Unmanaged Black:
This short summary of the Milan MIL-S800 Unmanaged Black data-sheet is auto-generated and uses the product title and the first six key specs.
Milan MIL-S800, Unmanaged, Full duplex
Long summary description Milan MIL-S800 Unmanaged Black:
This is an auto-generated long summary of Milan MIL-S800 Unmanaged Black based on the first three specs of the first five spec groups.
Milan MIL-S800. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3