Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Milan MIL-RC3113-15EU Media Converter network media converter 100 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Milan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIL-RC3113-15EU Media Converter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIL-RC3113-15EU
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMilan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2918
This statistic is based on the 96631 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94457 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Milan MIL-RC3113-15EU Media Converter network media converter 100 Mbit/s 1310 nm :
The short editorial description of Milan MIL-RC3113-15EU Media Converter network media converter 100 Mbit/s 1310 nm

MIL-RC3113-15EU Media Converter
More>>>
Short summary description Milan MIL-RC3113-15EU Media Converter network media converter 100 Mbit/s 1310 nm:
This short summary of the Milan MIL-RC3113-15EU Media Converter network media converter 100 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Milan MIL-RC3113-15EU Media Converter, 100 Mbit/s, 10/100BASE-TX/100BASE-FX, Wired, 15000 m, 1310 nm, IEEE 802.3, 802.3u, 802.3x

Long summary description Milan MIL-RC3113-15EU Media Converter network media converter 100 Mbit/s 1310 nm:
This is an auto-generated long summary of Milan MIL-RC3113-15EU Media Converter network media converter 100 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Milan MIL-RC3113-15EU Media Converter. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 10/100BASE-TX/100BASE-FX. Connectivity technology: Wired. Maximum transfer distance: 15000 m, Wavelength: 1310 nm. Compliance industry standards: IEEE 802.3, 802.3u, 802.3x. Power consumption (typical): 14 W