Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele W 3241 washing machine Freestanding Front-load White 6 kg 1400 RPM A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W 3241
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W3241 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4002514075181 show
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18386
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 23 Oct 2019 15:08:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Miele W 3241 washing machine Freestanding Front-load White 6 kg 1400 RPM A:
This short summary of the Miele W 3241 washing machine Freestanding Front-load White 6 kg 1400 RPM A data-sheet is auto-generated and uses the product title and the first six key specs.

Miele W 3241, Front-load, 6 kg, B, 1400 RPM, A, 204 kWh

Long summary description Miele W 3241 washing machine Freestanding Front-load White 6 kg 1400 RPM A:
This is an auto-generated long summary of Miele W 3241 washing machine Freestanding Front-load White 6 kg 1400 RPM A based on the first three specs of the first five spec groups.

Miele W 3241. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Washing class: A, Maximum spin speed: 1400 RPM. Energy efficiency class: A, Annual energy consumption washing: 204 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 595 mm, Depth: 580 mm, Height: 850 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:40:30
Uk has collected 1 expert review for Miele W 3241 washing machine Freestanding Front-load White 6 kg 1400 RPM A but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:40:31
Nl heeft 1 proffesionele recensie voor Miele W 3241 wasmachine Vrijstaand Voorbelading Wit 6 kg 1400 RPM A gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:40:30
Fr a recueilli 1 avis d’experts pour Miele W 3241 machine à laver Autonome Charge avant Blanc 6 kg 1400 tr/min A mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:40:30
De hat 1 Expertenmeinung für Miele W 3241 Waschmaschine Freistehend Frontlader Weiß 6 kg 1400 RPM A zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:40:30
Testseek ha raccolto 1 recensione da parte di esperti per Miele W 3241 lavatrice Libera installazione Caricamento frontale Bianco 6 kg 1400 Giri/min A ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:40:31
Es ha coleccionado 1 opiniones de expertos para Miele W 3241 lavadora Independiente Carga frontal Blanco 6 kg 1400 RPM A pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:40:31
Dk har samlet 1 ekspertanmeldelse for Miele W 3241 vaskemaskine Fritstående Front-læsning Hvid 6 kg 1400 rpm A men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:40:31
Se har samlat in 1 experttest för Miele W 3241 tvättmaskiner Fristående Frontmatad Vit 6 kg 1400 RPM A men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
smartson.se
Updated:
2011-09-16 18:40:30
Att en tvättmaskin ska tvätta rent och skölja bra kan verka självklart, men Råd & Rön konstaterar en hel del skillnader mellan olika tvättmaskiner i olika prisklasser.
0%
Show all
Customer service details