Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele W 261 Honeycomb Care Toploader washing machine Freestanding Top-load White 5.5 kg A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W 261 Honeycomb Care Toploader
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W261
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5129
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 23 Oct 2019 15:06:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Miele W 261 Honeycomb Care Toploader washing machine Freestanding Top-load White 5.5 kg A+ :
The short editorial description of Miele W 261 Honeycomb Care Toploader washing machine Freestanding Top-load White 5.5 kg A+

W 261 Honeycomb Care Toploader
More>>>
Short summary description Miele W 261 Honeycomb Care Toploader washing machine Freestanding Top-load White 5.5 kg A+:
This short summary of the Miele W 261 Honeycomb Care Toploader washing machine Freestanding Top-load White 5.5 kg A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Miele W 261 Honeycomb Care Toploader, Top-load, 5.5 kg, B, A+, White

Long summary description Miele W 261 Honeycomb Care Toploader washing machine Freestanding Top-load White 5.5 kg A+:
This is an auto-generated long summary of Miele W 261 Honeycomb Care Toploader washing machine Freestanding Top-load White 5.5 kg A+ based on the first three specs of the first five spec groups.

Miele W 261 Honeycomb Care Toploader. Loading type: Top-load. Drum capacity: 5.5 kg, Spin-drying class: B, Washing class: A. Energy efficiency class: A+. Product colour: White. Width: 450 mm, Depth: 600 mm, Height: 900 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details