Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele T 8633 C Freestanding White 6 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T 8633 C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8633C
Category
Machines used for drying clothes and sheets.
Tumble Dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6160
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Miele T 8633 C Freestanding White 6 kg :
The short editorial description of Miele T 8633 C Freestanding White 6 kg

T 8633 C Tumble Dryer
More>>>
Short summary description Miele T 8633 C Freestanding White 6 kg:
This short summary of the Miele T 8633 C Freestanding White 6 kg data-sheet is auto-generated and uses the product title and the first six key specs.

Miele T 8633 C, Freestanding, White, 6 kg, 595 mm, 600 mm, 850 mm

Long summary description Miele T 8633 C Freestanding White 6 kg:
This is an auto-generated long summary of Miele T 8633 C Freestanding White 6 kg based on the first three specs of the first five spec groups.

Miele T 8633 C. Appliance placement: Freestanding, Product colour: White. Drum capacity: 6 kg. Width: 595 mm, Depth: 600 mm, Height: 850 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Miele

Miele TCE 630 WP Freestanding Front-load White 8 kg A+++
(show image)
TCE630WP TCE 630 WP 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details