Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele T 7734 Vented Tumble Dryer Freestanding Front-load White 6 kg C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T 7734 Vented Tumble Dryer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T7734 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4002514006789 show
Category
Machines used for drying clothes and sheets.
Tumble Dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11512
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Miele T 7734 Vented Tumble Dryer Freestanding Front-load White 6 kg C :
The short editorial description of Miele T 7734 Vented Tumble Dryer Freestanding Front-load White 6 kg C

T 7734 Vented Tumble Dryer
More>>>
Short summary description Miele T 7734 Vented Tumble Dryer Freestanding Front-load White 6 kg C:
This short summary of the Miele T 7734 Vented Tumble Dryer Freestanding Front-load White 6 kg C data-sheet is auto-generated and uses the product title and the first six key specs.

Miele T 7734 Vented Tumble Dryer, Freestanding, Front-load, Vented, White, Buttons, Left

Long summary description Miele T 7734 Vented Tumble Dryer Freestanding Front-load White 6 kg C:
This is an auto-generated long summary of Miele T 7734 Vented Tumble Dryer Freestanding Front-load White 6 kg C based on the first three specs of the first five spec groups.

Miele T 7734 Vented Tumble Dryer. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Vented. Drum capacity: 6 kg. Delay start (max): 24 h. Energy efficiency class: C, Energy consumption: 3.2 kWh, Heat source: Electric

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Miele

Miele TCE 630 WP Freestanding Front-load White 8 kg A+++
(show image)
TCE630WP TCE 630 WP 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details