Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele KFN 12923 SD ED-1 fridge-freezer Freestanding Silver 369 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KFN 12923 SD ED-1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KFN12923SDED1
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4002514470122
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Miele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4108
This statistic is based on the 87149 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85132 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Miele KFN 12923 SD ED-1 fridge-freezer Freestanding Silver 369 L:
This short summary of the Miele KFN 12923 SD ED-1 fridge-freezer Freestanding Silver 369 L data-sheet is auto-generated and uses the product title and the first six key specs.

Miele KFN 12923 SD ED-1, 369 L, 40 dB, 14 kg/24h, Silver

Long summary description Miele KFN 12923 SD ED-1 fridge-freezer Freestanding Silver 369 L:
This is an auto-generated long summary of Miele KFN 12923 SD ED-1 fridge-freezer Freestanding Silver 369 L based on the first three specs of the first five spec groups.

Miele KFN 12923 SD ED-1. Total net capacity: 369 L. Door hinge: right. Noise level: 40 dB. Fridge net capacity: 280 L, Fridge interior light. Freezer net capacity: 89 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 376 kWh. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details