Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele KFN 12823 SD-1 fridge-freezer Freestanding White 320 L A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KFN 12823 SD-1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KFN12823SD-1 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4002514470092
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9566
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Miele KFN 12823 SD-1 fridge-freezer Freestanding White 320 L A+:
This short summary of the Miele KFN 12823 SD-1 fridge-freezer Freestanding White 320 L A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Miele KFN 12823 SD-1, 320 L, 40 dB, 14 kg/24h, A+, White

Long summary description Miele KFN 12823 SD-1 fridge-freezer Freestanding White 320 L A+:
This is an auto-generated long summary of Miele KFN 12823 SD-1 fridge-freezer Freestanding White 320 L A+ based on the first three specs of the first five spec groups.

Miele KFN 12823 SD-1. Total net capacity: 320 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 231 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 89 L, Freezing capacity: 14 kg/24h. Energy efficiency class: A+, Annual energy consumption: 307 kWh. Product colour: White