Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele F 12010 S freezer Freestanding Upright White 104 L A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F 12010 S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F 12010 S
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4002514420523
Category
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5118
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 23 Oct 2019 14:52:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Miele F 12010 S freezer Freestanding Upright White 104 L A:
This short summary of the Miele F 12010 S freezer Freestanding Upright White 104 L A data-sheet is auto-generated and uses the product title and the first six key specs.

Miele F 12010 S, Upright, 104 L, 12 kg/24h, 42 dB, A, White

Long summary description Miele F 12010 S freezer Freestanding Upright White 104 L A:
This is an auto-generated long summary of Miele F 12010 S freezer Freestanding Upright White 104 L A based on the first three specs of the first five spec groups.

Miele F 12010 S. Type: Upright. Freezer net capacity: 104 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 26 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Energy efficiency class: A, Annual energy consumption: 212 kWh. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array