Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele DG1050 Freestanding steam oven Electric 20 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG1050 Freestanding steam oven
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG1050
Category
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11191
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 06 Aug 2018 14:07:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Miele DG1050 Freestanding steam oven Electric 20 L :
The short editorial description of Miele DG1050 Freestanding steam oven Electric 20 L

DG1050 Freestanding steam oven
More>>>
Short summary description Miele DG1050 Freestanding steam oven Electric 20 L:
This short summary of the Miele DG1050 Freestanding steam oven Electric 20 L data-sheet is auto-generated and uses the product title and the first six key specs.

Miele DG1050 Freestanding steam oven, Electric, 20 L, 40 - 100 °C, Sensor, Digital, 495 mm

Long summary description Miele DG1050 Freestanding steam oven Electric 20 L:
This is an auto-generated long summary of Miele DG1050 Freestanding steam oven Electric 20 L based on the first three specs of the first five spec groups.

Miele DG1050 Freestanding steam oven. Oven type: Electric, Total oven(s) interior capacity: 20 L, Oven thermostat range: 40 - 100 °C. Control type: Sensor. Timer type: Digital. Width: 495 mm, Depth: 327 mm, Height: 382 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details