Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele S 5211 PARKETT & CO 5000 4.5 L Cylinder vacuum Dry 2200 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S 5211 PARKETT & CO 5000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
124087 show
Show alternative article codes used in the online market place
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6223
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 21 May 2019 08:34:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Miele S 5211 PARKETT & CO 5000 4.5 L Cylinder vacuum Dry 2200 W Dust bag:
This short summary of the Miele S 5211 PARKETT & CO 5000 4.5 L Cylinder vacuum Dry 2200 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Miele S 5211 PARKETT & CO 5000, 2200 W, Cylinder vacuum, Dry, Dust bag, 4.5 L, Miele Active AirClean

Long summary description Miele S 5211 PARKETT & CO 5000 4.5 L Cylinder vacuum Dry 2200 W Dust bag:
This is an auto-generated long summary of Miele S 5211 PARKETT & CO 5000 4.5 L Cylinder vacuum Dry 2200 W Dust bag based on the first three specs of the first five spec groups.

Miele S 5211 PARKETT & CO 5000. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4.5 L. Vacuum air filtering: Miele Active AirClean, Dirt separating method: Filtering. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:40:38
Uk has collected 2 expert reviews for Miele S 5211 PARKETT & CO 5000 2200 W Cylinder vacuum Dry Dust bag 4.5 L and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:40:38
Nl heeft 2 proffesionele recensies verzameld voor Miele S 5211 PARKETT & CO 5000 2200 W Cilinderstofzuiger Droog Stofzak 4,5 l. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:40:38
Fr a recueilli 2 avis d’experts pour Miele S 5211 PARKETT & CO 5000 2200 W Aspirateur réservoir cylindrique Sec Sac à poussière 4,5 L et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:40:38
De hat 2 Expertenmeinungen über Miele S 5211 PARKETT & CO 5000 2200 W Zylinder-Vakuum Trocken Staubbeutel 4,5 l eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:40:38
Testseek ha raccolto 2 recensioni da parte di esperti per Miele S 5211 PARKETT & CO 5000 2200 W A cilindro Secco Sacchetto per la polvere 4,5 L e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:40:38
Es ha coleccionado 2 opiniones de expertos para Miele S 5211 PARKETT & CO 5000 2200 W Aspiradora cilíndrica Secar Bolsa para el polvo 4,5 L y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:40:39
Dk har samlet 2 ekspertanmeldelser for Miele S 5211 PARKETT & CO 5000 2200 W Beholder vakuum Dry Støvpose 4,5 L og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:40:38
Se har samlat in 2 experttester för Miele S 5211 PARKETT & CO 5000 2200 W Cylinderdammsugare Torr Dammpåse 4,5 l och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 01:40:38
Vacuum cleaner reviews on TrustedReviews are tested in the same way you use them. We look at how easy they are to use on stairs, how long the cable is and we measure how noisy they are when in use. Each vacuum cleaner review also looks at how well they cl...
Good Compact, Very powerful suction, Quiet, Easy to use...
Bad Short pole, Struggles with deeper pile carpets, Bags are expensive...
90%
consumersearch.com
Updated:
2016-11-15 01:40:38
Miele is the biggest name in canister vacuums. The Miele Ariel S5211 falls in the middle of the S5 line, which includes models priced as high as $1,100. While the Ariel S5211 does not include quite as many luxury features as the top-of-the-line model...
Good Excellent performance on bare floors, Very good performance on carpet, Excellent emissions control, Variable power, Large bag capacity...
Bad Expensive, Relatively heavy...
0%