Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele FN 22062 ws freezer Freestanding 149 L A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FN 22062 ws
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10350310
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002515686836
Category
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1685
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 12 Feb 2020 09:11:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Miele FN 22062 ws freezer Freestanding 149 L A++ White:
This short summary of the Miele FN 22062 ws freezer Freestanding 149 L A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Miele FN 22062 ws, 149 L, 15 kg/24h, SN-T, No Frost system, A++, White

Long summary description Miele FN 22062 ws freezer Freestanding 149 L A++ White:
This is an auto-generated long summary of Miele FN 22062 ws freezer Freestanding 149 L A++ White based on the first three specs of the first five spec groups.

Miele FN 22062 ws. Freezer net capacity: 149 L, Climate class: SN-T, Freezing capacity: 15 kg/24h, Storage time during power failure: 24 h, Noise level: 43 dB, Star rating: 4*, No Frost system. Door hinge: Right. Energy efficiency class: A++, Annual energy consumption: 186 kWh. Product colour: White