Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele FN 28062 ws freezer Freestanding Upright 257 L A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FN 28062 ws
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10243240
Category
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1670
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 12 Feb 2020 09:11:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Miele FN 28062 ws freezer Freestanding Upright 257 L A++ White:
This short summary of the Miele FN 28062 ws freezer Freestanding Upright 257 L A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Miele FN 28062 ws, Upright, 257 L, 20 kg/24h, SN-T, No Frost system, A++

Long summary description Miele FN 28062 ws freezer Freestanding Upright 257 L A++ White:
This is an auto-generated long summary of Miele FN 28062 ws freezer Freestanding Upright 257 L A++ White based on the first three specs of the first five spec groups.

Miele FN 28062 ws. Type: Upright. Freezer net capacity: 257 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 24 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Energy efficiency class: A++, Annual energy consumption: 245 kWh. Product colour: White

Country Distributor
Deutschland 1 distributor(s)