location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microtek ArtixScan DI 2020 Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microtek Check ‘Microtek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ArtixScan DI 2020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1108-03-600005
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Microtek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:09:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microtek ArtixScan DI 2020 Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning Duplex scanning
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - 50 W
More>>>
Short summary description Microtek ArtixScan DI 2020 Flatbed scanner:
This short summary of the Microtek ArtixScan DI 2020 Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Microtek ArtixScan DI 2020, 216 x 356 mm, 48 bit, Flatbed scanner, CCD, 100 sheets, USB 2.0

Long summary description Microtek ArtixScan DI 2020 Flatbed scanner:
This is an auto-generated long summary of Microtek ArtixScan DI 2020 Flatbed scanner based on the first three specs of the first five spec groups.

Microtek ArtixScan DI 2020. Maximum scan size: 216 x 356 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 100 sheets. Standard interfaces: USB 2.0