location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microtek ScanMaker 5800 Flatbed scanner 2400 x 4800 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microtek Check ‘Microtek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanMaker 5800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1108-03-560007
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Microtek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microtek ScanMaker 5800 Flatbed scanner 2400 x 4800 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 2400 x 4800 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC
Long product name Microtek ScanMaker 5800 Flatbed scanner 2400 x 4800 DPI A4 Grey :
The long product name of Microtek ScanMaker 5800 Flatbed scanner 2400 x 4800 DPI A4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed, High Quality 2400 x 4800 dpi Scanning
More>>>
Short summary description Microtek ScanMaker 5800 Flatbed scanner 2400 x 4800 DPI A4 Grey:
This short summary of the Microtek ScanMaker 5800 Flatbed scanner 2400 x 4800 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Microtek ScanMaker 5800, 216 x 297 mm, 2400 x 4800 DPI, 48 bit, Flatbed scanner, Grey, CCD

Long summary description Microtek ScanMaker 5800 Flatbed scanner 2400 x 4800 DPI A4 Grey:
This is an auto-generated long summary of Microtek ScanMaker 5800 Flatbed scanner 2400 x 4800 DPI A4 Grey based on the first three specs of the first five spec groups.

Microtek ScanMaker 5800. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0