location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts NAS 4A-D Triple 320GB (4x80GB) Desktop 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 4A-D Triple 320GB (4x80GB)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MN4A-D3-320GB-4X80
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts NAS 4A-D Triple 320GB (4x80GB) Desktop 0.25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop
  • - 1.7 GHz
  • - 0.25
Warranty: 3 Years
Long product name CoreParts NAS 4A-D Triple 320GB (4x80GB) Desktop 0.25 GB :
The long product name of CoreParts NAS 4A-D Triple 320GB (4x80GB) Desktop 0.25 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS 4A-D Triple 320GB
More>>>
Short summary description CoreParts NAS 4A-D Triple 320GB (4x80GB) Desktop 0.25 GB:
This short summary of the CoreParts NAS 4A-D Triple 320GB (4x80GB) Desktop 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts NAS 4A-D Triple 320GB (4x80GB), Desktop, 0.25 GB

Long summary description CoreParts NAS 4A-D Triple 320GB (4x80GB) Desktop 0.25 GB:
This is an auto-generated long summary of CoreParts NAS 4A-D Triple 320GB (4x80GB) Desktop 0.25 GB based on the first three specs of the first five spec groups.

CoreParts NAS 4A-D Triple 320GB (4x80GB). Chassis type: Desktop. Processor frequency: 1.7 GHz. Internal memory: 0.25 GB

Brand Image Product code Product Stock Price from
CoreParts

CoreParts NAS 4A-D Triple 800GB (4x200GB) Desktop 0.25 GB
(show image)
MN4A-D3-800GB-4X200 NAS 4A-D Triple 800GB (4x200GB) 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts NAS 4A-D Triple 480GB Desktop 0.25 GB
(show image)
MN4A-D3-480GB-4X120 NAS 4A-D Triple 480GB 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts NAS 4A-D Triple 1.0TB (4x250GB) Desktop 0.25 GB
(show image)
MN4A-D3-1,0TB-4X250 NAS 4A-D Triple 1.0TB (4x250GB) 0.00
(excl. VAT)
0 (incl. VAT)