location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts C3000S-240 internal solid state drive 240 GB 2.5" Serial ATA III MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3000S-240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3000S-240
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:31:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts C3000S-240 internal solid state drive 240 GB 2.5" Serial ATA III MLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 GB 2.5" Serial ATA III
  • - Read speed: 490 MB/s
  • - Write speed: 410 MB/s
  • - MLC
Long product name CoreParts C3000S-240 internal solid state drive 240 GB 2.5" Serial ATA III MLC :
The long product name of CoreParts C3000S-240 internal solid state drive 240 GB 2.5" Serial ATA III MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

240GB 2.5" SATA III MLC 7mm, SandForce 2281, 490/410 Mb/s, Consumer Grade SSD
More>>>
Short summary description CoreParts C3000S-240 internal solid state drive 240 GB 2.5" Serial ATA III MLC:
This short summary of the CoreParts C3000S-240 internal solid state drive 240 GB 2.5" Serial ATA III MLC data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts C3000S-240, 240 GB, 2.5", 490 MB/s, 6 Gbit/s

Long summary description CoreParts C3000S-240 internal solid state drive 240 GB 2.5" Serial ATA III MLC:
This is an auto-generated long summary of CoreParts C3000S-240 internal solid state drive 240 GB 2.5" Serial ATA III MLC based on the first three specs of the first five spec groups.

CoreParts C3000S-240. SSD capacity: 240 GB, SSD form factor: 2.5", Read speed: 490 MB/s, Write speed: 410 MB/s, Data transfer rate: 6 Gbit/s