Microsoft logo

Microsoft Surface Pro 7 Intel® Core™ i7 512 GB 31.2 cm (12.3") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35092
Info modified on:
25 Jul 2023, 14:46:43
Warranty:
1 Year
Long product name Microsoft Surface Pro 7 Intel® Core™ i7 512 GB 31.2 cm (12.3") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Home Black:

12.3" PixelSense, 2736x1824, i7-1065G7, 16GB LPDDR4x, 512GB SSD, 8MP/5MP, Wi-Fi 6, Bluetooth 5.0, USB-C, USB-A, Mini DisplayPort, Surface Connect, microSDXC, Windows 10 Home

Short summary description Microsoft Surface Pro 7 Intel® Core™ i7 512 GB 31.2 cm (12.3") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Microsoft Surface Pro 7 , 31.2 cm (12.3"), 2736 x 1824 pixels, 512 GB, 16 GB, Windows 10 Home, Black

Long summary description Microsoft Surface Pro 7 Intel® Core™ i7 512 GB 31.2 cm (12.3") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Microsoft Surface Pro 7 . Display diagonal: 31.2 cm (12.3"), Display resolution: 2736 x 1824 pixels. Internal storage capacity: 512 GB. Processor frequency: 1.3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-1065G7. Internal memory: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 790 g. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.