Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Desktop publishing
- - Microsoft Volume License (MVL)
- - Disk Kit
- - Language version: Ukrainian
Long product name Microsoft InfoPath 2007, DiskKit MVL, UKR Desktop publishing Microsoft Volume License (MVL) Ukrainian
:
InfoPath 2007, DiskKit MVL, Ukrainian, CD, Win32
The long product name of Microsoft InfoPath 2007, DiskKit MVL, UKR Desktop publishing Microsoft Volume License (MVL) Ukrainian. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
InfoPath 2007, DiskKit MVL, Ukrainian, CD, Win32
More>>>
Short summary description Microsoft InfoPath 2007, DiskKit MVL, UKR Desktop publishing Microsoft Volume License (MVL) Ukrainian:
This short summary of the Microsoft InfoPath 2007, DiskKit MVL, UKR Desktop publishing Microsoft Volume License (MVL) Ukrainian data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft InfoPath 2007, DiskKit MVL, UKR, Desktop publishing, Microsoft Volume License (MVL), Disk Kit, Ukrainian, CD, 1500 MB
Long summary description Microsoft InfoPath 2007, DiskKit MVL, UKR Desktop publishing Microsoft Volume License (MVL) Ukrainian:
This is an auto-generated long summary of Microsoft InfoPath 2007, DiskKit MVL, UKR Desktop publishing Microsoft Volume License (MVL) Ukrainian based on the first three specs of the first five spec groups.
Microsoft InfoPath 2007, DiskKit MVL, UKR. Type: Desktop publishing, License type: Microsoft Volume License (MVL), Software type: Disk Kit. Media types supported: CD. Minimum storage drive space: 1500 MB, Minimum RAM: 256 MB, Minimum processor: 500 MHz. Platform: PC