Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Desktop publishing
- - Microsoft Volume License (MVL)
- - Disk Kit
- - Language version: Turkish
Long product name Microsoft OneNote 2007, DiskKit MVL, TUR Desktop publishing Microsoft Volume License (MVL) Turkish
:
OneNote 2007, DiskKit MVL, Turkish, CD, Win32
The long product name of Microsoft OneNote 2007, DiskKit MVL, TUR Desktop publishing Microsoft Volume License (MVL) Turkish. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
OneNote 2007, DiskKit MVL, Turkish, CD, Win32
More>>>
Short summary description Microsoft OneNote 2007, DiskKit MVL, TUR Desktop publishing Microsoft Volume License (MVL) Turkish:
This short summary of the Microsoft OneNote 2007, DiskKit MVL, TUR Desktop publishing Microsoft Volume License (MVL) Turkish data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft OneNote 2007, DiskKit MVL, TUR, Desktop publishing, Microsoft Volume License (MVL), Disk Kit, Turkish, CD, 1000 MB
Long summary description Microsoft OneNote 2007, DiskKit MVL, TUR Desktop publishing Microsoft Volume License (MVL) Turkish:
This is an auto-generated long summary of Microsoft OneNote 2007, DiskKit MVL, TUR Desktop publishing Microsoft Volume License (MVL) Turkish based on the first three specs of the first five spec groups.
Microsoft OneNote 2007, DiskKit MVL, TUR. Type: Desktop publishing, License type: Microsoft Volume License (MVL), Software type: Disk Kit. Media types supported: CD. Minimum storage drive space: 1000 MB, Minimum RAM: 256 MB, Minimum processor: 500 MHz. Platform: PC