Intel Core i7-1265U (12MB Cache), 16GB LPDDR5x-SDRAM, 256GB SSD, 38.1 cm (15") 2496 x 1664 Touch, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
Microsoft Surface Laptop 5, Intel® Core™ i7, 38.1 cm (15"), 2496 x 1664 pixels, 16 GB, 256 GB, Windows 11 Pro
Microsoft Surface Laptop 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1265U. Display diagonal: 38.1 cm (15"), Display resolution: 2496 x 1664 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Platinum. Weight: 1.56 kg