Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon German

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lips: I love the 80s (Xbox 360) + Mikrofon
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R7F-00009
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicrosoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3426
This statistic is based on the 95028 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92827 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon German :
The short editorial description of Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon German

Lips: I love the 80s (Xbox 360) + Mikrofon
More>>>
Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon German:
The official marketing text of Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon German as supplied by the manufacturer

Lips: I Love The 80s,' the newest game in the ‘Lips' family of singing games for Xbox 360 will keep the singing party with family and friends going all night long.
The Xbox 360 interactive wireless motion sensitive microphone (included*) features stylish lights that pulse to the beat of the music. The microphone responds to singers' actions and can be used as a percussion accompaniment. Movers and groovers can trigger Star Stream Power Bonuses by gesturing, shaking or posing with the microphone. With the freedom to rock out like never before, players can live out their singing dreams in style.
Exclusive to Xbox 360, ‘Lips: I Love The 80s' takes us back to a time when hair was big and shoulder pads were bigger with a retro-cool selection of your nostalgic 80s favourites that will see players fighting for the mic.

Short summary description Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon German:
This short summary of the Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon German data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon, Xbox 360, T (Teen)

Long summary description Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon German:
This is an auto-generated long summary of Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon German based on the first three specs of the first five spec groups.

Microsoft Lips: I love the 80s (Xbox 360) + Mikrofon. Platform: Xbox 360, ESRB rating: T (Teen)

Features
Language version *
The version of the language used in software etc. for example English (ENG).
German
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Xbox 360
Game genre *
Music
Features
ESRB rating *
The Entertainment Software Rating Board (ESRB) rating is the rating given to a computer games to indicate who they are suitable for, ranging from EC (Early Childhood, suitable for young childen) to Adults Only 18+.
T (Teen)
Other features
Media types supported
The types of media which can be used with this product.
DVD