location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Expression Blend EN CD/DVD Education Development software

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Blend EN CD/DVD Education
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHJ-00040
Category:
Development software or a programming tool is a program or application that software developers use to create, debug, or maintain other programs and applications.
Development Software Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 10:13:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Expression Blend EN CD/DVD Education Development software
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Development software
  • - Software type: Box
  • - Language version: English
  • - Minimum storage drive space: 350 MB
  • - Minimum RAM: 512 MB
  • - Minimum processor: Intel Pentium / AMD 1 GHz
Long product name Microsoft Expression Blend EN CD/DVD Education Development software :
The long product name of Microsoft Expression Blend EN CD/DVD Education Development software. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression Blend EN CD/DVD Education
More>>>
Short summary description Microsoft Expression Blend EN CD/DVD Education Development software:
This short summary of the Microsoft Expression Blend EN CD/DVD Education Development software data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Expression Blend EN CD/DVD Education, Development software, English, Box, 350 MB, 512 MB, Intel Pentium / AMD 1 GHz

Long summary description Microsoft Expression Blend EN CD/DVD Education Development software:
This is an auto-generated long summary of Microsoft Expression Blend EN CD/DVD Education Development software based on the first three specs of the first five spec groups.

Microsoft Expression Blend EN CD/DVD Education. Type: Development software, Language version: English, Software type: Box. Minimum storage drive space: 350 MB, Minimum RAM: 512 MB, Minimum processor: Intel Pentium / AMD 1 GHz. Media types supported: CD/DVD

Source Testseek summary Average rating
Reviews
Updated:
2013-09-16 01:28:51
Uk has collected 2 expert reviews for Microsoft Expression Blend EN CD/DVD Education Development software and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2013-09-16 01:28:51
Radical improvement of the workflow for desktop application development - and of the results achieved. Expression Blend is the central component of the new Expression Studio suite and of Microsofts drive to become a major player in the world of desig...
83%
pcadvisor.co.uk
Updated:
2013-09-16 01:28:51
Microsoft Expression Blend is a little hard to describe. Its a design tool for creating XAML application interfaces, mainly for programs that run on .Net 3.0 and the WPF (Windows Presentation Foundation). Its been superficially compared to Microsof...
Bottom line Expression Blend is impressive in its own way, and we suspect it will be something that desktop programmers (as opposed to web designers) will glom onto first and try to do creative things with. Serdar Yegulalp Lowest online price: ££201.87...
70%
Brand Image Product code Product Stock Price from
Microsoft

Microsoft Expression Blend FR CD/DVD Education Development software
(show image)
PHJ-00041 Expression Blend FR CD/DVD Education 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Expression Blend DE CD/DVD Education Development software
(show image)
PHJ-00042 Expression Blend DE CD/DVD Education 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Expression Blend FR CD/DVD Development software
(show image)
PHJ-00005 Expression Blend FR CD/DVD 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Expression Blend DE CD/DVD Development software
(show image)
PHJ-00011 Expression Blend DE CD/DVD 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Expression Blend EN CD MVL Development software Microsoft Volume License (MVL)
(show image)
PHJ-00047 Expression Blend EN CD MVL 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Expression Blend EN CD/DVD Development software
(show image)
PHJ-00001 Expression Blend EN CD/DVD 0.00
(excl. VAT)
0 (incl. VAT)