Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Box
- - Language version: Polish
- - Minimum storage drive space: 1.2 GB
- - Minimum RAM: 0.125 GB
Long product name Microsoft Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL
:
Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL
The long product name of Microsoft Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL
More>>>
Short summary description Microsoft Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL:
This short summary of the Microsoft Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL, Box, Polish, 1.2 GB, 0.125 GB, CD, PC
Long summary description Microsoft Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL:
This is an auto-generated long summary of Microsoft Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL based on the first three specs of the first five spec groups.
Microsoft Windows Server 2003 R2 Enterprise Edition w/SP2 - Media - volume - CD - PL. Software type: Box, Language version: Polish. Minimum storage drive space: 1.2 GB, Minimum RAM: 0.125 GB. Media type: CD. Platform: PC, Minimum system requirements: CD-ROM, VGA monitor, Minimum processor: Intel Pentium 133MHz