Microsoft logo

Microsoft Surface Laptop 3 Intel® Core™ i5 i5-1035G7 34.3 cm (13.5") Touchscreen 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4545
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Microsoft Surface Laptop 3 Intel® Core™ i5 i5-1035G7 34.3 cm (13.5") Touchscreen 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-1035G7 (6MB Cache, 1.2GHz)
  • - 34.3 cm (13.5") 2256 x 1504 Touch
  • - 8GB LPDDR4x-SDRAM & 256GB SSD
Long product name Microsoft Surface Laptop 3 Intel® Core™ i5 i5-1035G7 34.3 cm (13.5") Touchscreen 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Intel Core i5-1035G7 (6MB Cache, 1.2GHz), 8GB LPDDR4x-SDRAM, 256GB SSD, 34.3 cm (13.5") 2256 x 1504 Touch, Intel Iris Plus Graphics, WLAN, Webcam, Windows 10 Home 64-bit

Short summary description Microsoft Surface Laptop 3 Intel® Core™ i5 i5-1035G7 34.3 cm (13.5") Touchscreen 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Microsoft Surface Laptop 3 , Intel® Core™ i5, 1.2 GHz, 34.3 cm (13.5"), 2256 x 1504 pixels, 8 GB, 256 GB

Long summary description Microsoft Surface Laptop 3 Intel® Core™ i5 i5-1035G7 34.3 cm (13.5") Touchscreen 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Microsoft Surface Laptop 3 . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G7, Processor frequency: 1.2 GHz. Display diagonal: 34.3 cm (13.5"), Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.