Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Box
- - Full
- - Language version: French
- - 1 server, 5 CALs
- - Minimum storage drive space: 10 GB
- - Minimum RAM: 0.5 GB
Long product name Microsoft Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French Full
:
Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French
The long product name of Microsoft Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French Full. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French
More>>>
Short summary description Microsoft Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French Full:
This short summary of the Microsoft Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French Full data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French, Box, French, Full, 1 server, 5 CALs, 10 GB, 0.5 GB
Long summary description Microsoft Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French Full:
This is an auto-generated long summary of Microsoft Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French Full based on the first three specs of the first five spec groups.
Microsoft Windows Server 2008 Standard without Hyper-V - Complete package - 1 server, 5 CALs - EDU - DVD - 32/64-bit - French. Software type: Box, Language version: French, License type: Full. Minimum storage drive space: 10 GB, Minimum RAM: 0.5 GB. Minimum system requirements: DVD-ROM, SVGA-Monitor