Microsoft Surface Mobile mouse Ambidextrous Bluetooth BlueTrack 1800 DPI
Bullet Points Microsoft Surface Mobile mouse Ambidextrous Bluetooth BlueTrack 1800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office BlueTrack 1800 DPI Black
- - Ambidextrous Bluetooth 5 m
- - Scroll type: Wheel Buttons quantity: 3
- - Power source: Batteries
- - 2 AAA Alkaline
Long product name Microsoft Surface Mobile mouse Ambidextrous Bluetooth BlueTrack 1800 DPI
:
The long product name of Microsoft Surface Mobile mouse Ambidextrous Bluetooth BlueTrack 1800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Surface Mobile Mouse
More>>>
Short summary description Microsoft Surface Mobile mouse Ambidextrous Bluetooth BlueTrack 1800 DPI:
This short summary of the Microsoft Surface Mobile mouse Ambidextrous Bluetooth BlueTrack 1800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Surface Mobile Mouse, Ambidextrous, BlueTrack, Bluetooth, 1800 DPI, Black
Long summary description Microsoft Surface Mobile mouse Ambidextrous Bluetooth BlueTrack 1800 DPI:
This is an auto-generated long summary of Microsoft Surface Mobile mouse Ambidextrous Bluetooth BlueTrack 1800 DPI based on the first three specs of the first five spec groups.
Microsoft Surface Mobile Mouse. Form factor: Ambidextrous. Movement detection technology: BlueTrack, Device interface: Bluetooth, Movement resolution: 1800 DPI, Buttons type: Touch buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black