location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft SideWinder mouse USB Type-A Laser 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SideWinder Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HKA-00001
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:34:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft SideWinder mouse USB Type-A Laser 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 2000 DPI Black
  • - USB Type-A
  • - Buttons quantity: 10
Warranty: 3 year
Long product name Microsoft SideWinder mouse USB Type-A Laser 2000 DPI :
The long product name of Microsoft SideWinder mouse USB Type-A Laser 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SideWinder Mouse
More>>>
Short summary description Microsoft SideWinder mouse USB Type-A Laser 2000 DPI:
This short summary of the Microsoft SideWinder mouse USB Type-A Laser 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft SideWinder Mouse, Laser, USB Type-A, 2000 DPI, Black

Long summary description Microsoft SideWinder mouse USB Type-A Laser 2000 DPI:
This is an auto-generated long summary of Microsoft SideWinder mouse USB Type-A Laser 2000 DPI based on the first three specs of the first five spec groups.

Microsoft SideWinder Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons quantity: 10. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 23:50:23
Uk has collected 51 expert reviews for Microsoft SideWinder mouse USB Type-A Laser 2000 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-08-01 23:50:22
We were initially worried by the Sidewinders angular stealth bomber aesthetic - after all, when was the last time you gripped something pointy and thought to yourself, Mmm, this is the very pinnacle, the apogee if you will, of comfort. Surprisingly...
Good Actually comfy, Sliding weight tray, Customisable through software...
Bad A touch pricey...
Bottom line We were initially worried by the Sidewinders angular stealth bomber aesthetic - after all, when was the last time you gripped something pointy and thought to yourself, Mmm, this is the very pinnacle, the apogee if you will, of comfort. Surprisingly...
90%
T3.com
Updated:
2011-08-01 23:50:22
A mouse is a mouse, right? You move it, it moves a thingy on the screen, its as simple as that. Well not when youre a hardcore PC gamer its not. For these guys, a mouse is a precision tool that needs to react exactly how and when you want it to, o...
Good Infinitely customisable, Wont break the bank...
Bad A little on the giant side, Lack of instructions for button-programming...
Bottom line The most comprehensive mouse out there. Period.
100%
itreviews.com
Updated:
2011-08-01 23:50:23
Quite an individual mouse, and one that has quirks which will isolate some and endear it to others. We liked it, but a test drive is nonetheless recommended. Microsoft - Sidewinder Mouse price Buy Microsoft Sidewinder Mouse securely online at a bargai...
0%
ozhardware.com.au
Updated:
2011-11-07 23:02:03
Microsoft has revived their SideWinder gaming brand with the introduction of a new mouse for the avid gaming enthusiast. Featuring a 2000dpi laser tracking sensor and a rather unique design, we take a look to see if it’s any good. Recalling the Side...
90%
goodgearguide.com.au
Updated:
2011-11-07 23:02:06
Buying your first dedicated gaming mouse is a hardcore rite of passage. It marks the turning point where you cease to be a casual hobbyist and become a fully-fledged obsessive gamer. Suddenly, topping that leader board seems more important than sleep...
Good Huge array of features, customisable parts, responsive buttons...
Bad Slightly cumbersome, certain features are a bit pointless The Final Word Microsoft has thrown everything but the kitchen sink at this mouse in an attempt to offer more features than the competition. While they dont all work, this is still a solid gami...
Bottom line Microsoft has thrown everything but the kitchen sink at this mouse in an attempt to offer more features than the competition. While they dont all work, this is still a solid gaming peripheral with an impressive level of customisation. However, some ga...
75%
pcmag-mideast.com
Updated:
2011-08-01 23:50:22
Microsoft seems to have yanked its SideWinder brand out of early retirement to reincarnate it as a gaming mouse to help bolster their line of gaming peripherals. The Batmobile-esque SideWinder’s design was partly inspired from a couple of interesting s...
90%
the-gadgeteer.com
Updated:
2011-08-01 23:50:22
Microsoft was an early player in PC gaming, both in software and hardware, and lately they’re trying to reassert themselves in the genre by offering up some interesting gaming devices. Let’s see if Microsoft has the goods to keep up with the likes of...
Good Quality construction, fit & finish, design, almost limitless ability to physically customize the mouse and configure the software, should work for anyone...
Bad I didnt get one sooner, now I have to buy the wireless X8 version to see if it works as well as this one...
Bottom line Fragtastic Lightning response with surgical control is the Holy Grail of any good gaming gadget. This gadget does it very well. In Team Fortress 2 and Modern Warfare, it’s an absolute devastator when using the sniper rifle. You can whip your scope u...
0%
Thetechlounge.com
Updated:
2011-08-01 23:50:22
Microsofts developed one of the best, well-rounded mice Ive had the pleasure of clicking, up to the point where it broke. Not limited to gaming, its features can come in handy--and even become depended upon--no matter what your cursors driving. The...
Good Customizable weight, Customizable everything else, really, Nice accessory kit, Good looking, Handy for general mousing, too...
Bad Button failure, Short cable, Looks not for everyone, Could use a few more buttons...
Bottom line Microsofts developed one of the best, well-rounded mice Ive had the pleasure of clicking, up to the point where it broke. Not limited to gaming, its features can come in handy--and even become depended upon--no matter what your cursors driving. The...
0%
futurelooks.com
Updated:
2011-08-01 23:50:22
Those who have been around gaming for a while will remember the venerable line of Sidewinder gaming peripherals from Microsoft. This product line started with a well known gamepad, and expanded into joysticks, more gamepads, and other purpose-built pe...
Bottom line The Microsoft Sidewinder Mouse is definitely an interesting encore performance. It marks Microsoft’s attempt to return to the forefront on the gaming peripheral market. At the very least, it makes for a surprise reunion tour after we all thought the...
70%
Digitaltrends.com
Updated:
2011-08-01 23:50:22
Video Review: The Microsoft Sidewinder Gaming Mouse comes with plenty of features like an LCD display for macro recording, a quick launch button, 5 programmable buttons and adjustable weights to give you the feel you want.
0%
asiaone.com
Updated:
2011-08-01 23:50:22
FIRST off, the SideWinder is a HUGE mouse - and unlike the organic shape of the Habu, has a design akin to a stealth fighter with sharp lines and angles instead of smooth and rounded edges.The SideWinders big feature other than a plethora of buttons i...
Bottom line If you have medium to large hands, then the SideWinder is the mouse to get - build quality is very high and the design is comfortable.While the mouse may not have the highest dpi settings on the planet, its more than adequate for all but the most dema...
0%
hardware-pacers.com
Updated:
2011-08-01 23:50:22
Microsoft has been a leading manufacturer of hardware for over 35 years and has had many successes with new hardware products. On of the newest gaming innovations that Microsoft has developed is the Sidewinder Mouse. This gaming mouse has the look and...
Good 5 programmable buttons, Variable combinations to make many different types of mouse, Many useful features, Cable Anchor...
Bad Corded mouse may create cable bunching...
Bottom line The Microsoft Sidewinder Gaming Mouse is a nice mouse capable of adjusting to meet gaming needs. Variable weight, virtual variable cable length (using cable anchor), and variable glide configurations (3 sets of foot pads with varying degree of smoothn...
98%
hi-techreviews.com
Updated:
2011-08-01 23:50:22
The older I get the more I realize that no matter what games I decide to play, whether they be MMORPGs or just plain first-person shooters I need some sort of an edge to keep up with the younger players. Short of hopping in the "Way Back Machine" the best method I have found to gain a little edge is to have a super fast and sensitive mouse and...
Bottom line A mouse is not something I usually get very stoked about, but after using the Microsoft Sidewinder Gaming Mouse that has changed. To start off I love the size of the mouse as it slightly larger than a normal mouse and for a guy with large hands lik...
0%
laptoplogic.com
Updated:
2011-08-01 23:50:22
We put two of the top gaming mice just released in a head to head face-off!...
0%
vr-zone.com
Updated:
2011-08-01 23:50:23
This review originated from Bliondi, our resident terror in the forums. Microsoft is expanding their line of gaming peripherals, and breathing new life into the range with a new-kid-in-town: the Microsoft SideWinder Mouse. The SideWinder range consists...
Bottom line The Microsoft SideWinder is like no mouse that we have ever come across. Built-in LCD, metal scroll wheels and buttons, dedicated macro button, interchangeable mouse feet packed into an outlandish design. Technically, it is very much amongst the most...
75%
computershopper.com
Updated:
2011-08-01 23:50:23
Britney Spears, Van Halen, SideWinder—it must be the year of the comeback. After a four-year hiatus, Microsoft has resurrected the SideWinder brand with the new Microsoft SideWinder Mouse. Featuring myriad customization options, this $80...
Good Extremely customizable; macro recording; on-the-fly dpi adjustment...
Bad Needs more programmable buttons; tough to use without practice...
Bottom line Lots of options and an unusual (but ultimately comfortable) design make the SideWinder Mouse an excellent choice for any gamer...
80%
metku.net
Updated:
2011-08-01 23:50:23
These days there are tons of gaming related devices available. For the most parts, these products can be dismissed as marketing tricks. These devices have nothing to do with gaming or they have a name of some famous gamer slapped on to them at best. T...
Good Tuneable weights, LCD Screen, Easy to use software, Replacement feet...
Bad Button placement, "Only" five configurable buttons...
Bottom line Facts are now laid out and it is time for judgement. I have to say that for me the SideWinder was a mixed package. It felt perfect on some areas but let me down on others. I believe that in my case, most of the problems were caused by the dimensions a...
0%
maximumpc.com
Updated:
2011-08-01 23:50:23
We like fancy gaming mice. We like them for their super-accurate sensors, their adjustable resolutions, and the veritable cornucopia of buttons that grace their frames. But above all, a gaming mouse has to remain comfortable during marathon wrist-cripp...
Good Onthefly sensitivity shift; good button placement; handy macro software; interchangeable feet.
Bad Stiff scroll button; too damn big;...
70%
Gamingnexus.com
Updated:
2011-08-01 23:50:23
Microsoft's Habu mouse was a joint venture between them and Razer that produced a good gaming mouse. They used to make some of the best hardware around and now it looks like they're trying to make a come back.s Can Microsoft make one without any outsid...
62%
devhardware.com
Updated:
2011-08-01 23:50:23
If youre a die-hard gamer, youve probably been amazed at the flood of products on the market aimed directly at you. Not just games and video cards and such, but mice. Today we take a look at one of these mice, the Microsoft Sidewinder Gaming Mouse, t...
Bottom line For gamers, the new Microsoft Sidewinder gaming mouse should get them pretty excited. It does seem to have some advantages over other gaming mice currently on the market. One of the main advantages is the ability to record up to 5,000 macro sequences i...
0%
Bit-Tech.net
Updated:
2011-08-01 23:50:23
I first picked up the Microsoft Sidewinder when I was over at the which, despite the misleading name, is an event all about mice and keyboards. For a man like me, who’s never claimed to be a technological know-it-all like either Rich or Tim, the...
Bottom line The Microsoft Sidewinder Mouse is a tough cookie to settle on score wise – well, that’s actually a slight lie. It’s not difficult to score because I’ve already decided I’m going to give it a 6/10, but it’s difficult to explain why I’m giving it that sc...
60%
techcrunch.com
Updated:
2011-08-01 23:50:23
Microsoft’s latest edition to the world of high performance gaming periphery is the customizable Sidewinder Gaming Mouse. The mouse boasts a resolution of 2000dpi, somewhat standard nowadays for high performance mice. Some other specifications inclu...
80%
trustedreviews.com
Updated:
2011-08-01 23:50:23
Microsoft announced its new SideWinder mouse to much fanfare. People were impressed by the feature set, with the decent 2000 DPI maximum sensitivity, on-the-fly DPI switching and extensive macro recording. Unusual buttons arrangements such as the vertical...
Bottom line Though the SideWinder is well featured, its numerous design issues and lack of appealing look and feel make it a disappointing return for the SideWinder brand...
60%
extremetech.com
Updated:
2011-08-01 23:50:23
And now add the SideWinder to the list of comebacks. yanks its SideWinder brand out of early retirement to reincarnate it as a gaming mouse to help bolster their line of gaming peripherals. Unlike the , Microsoft didnt have as their wingman to co-cr...
Good On-the-fly dpi switching; good customization options; comfy scroll wheel; macro capabilities; first ever LCD.
Bad May be too large for some users; not ambidextrous; number of programmable buttons limiting.
Bottom line Microsofts solo effort is a hit, but it might be too much mouse for small hands. Still, its features are through the roof and can do the trick for gamers...
80%
i4u.com
Updated:
2011-08-01 23:50:23
Not too long ago Microsoft resurrected the SideWinder name with its SideWinder Mouse for gamers. The SideWinder Mouse has several interesting features that gamers will like. Read the full Microsoft SideWinder Mouse review for all the details...
Good Cool design, Fantastic thumb buttons, LCD screen is very useful, Great accessory box...
Bad Quick Turn feature not always accurate, Sensitivity too low for some gamer’s needs...
Bottom line I really liked the Microsoft SideWinder Mouse even though it gives up some sensitivity to the new G9 from Logitech. The SideWinder Mouse has a unique design that is comfortable in hand and has a host of features, like the LCD, you won’t find anywher...
90%
mousearea.com
Updated:
2016-02-16 09:38:17
If you are a gamer, or a graphic artist, and are seeking a good, high-resolution, but a cheap gaming mouse, the Microsoft SideWinder gaming mouse is just right for you. It is compatible with Windows XP and Windows Vista. The Microsoft SideWinder gaming mo...
Good Great feeling and response from controls and buttons, – Very impressive on the fly adjustment for DPI, Detent scrolling...
Bad – The mouse has two pointless red LED's on the back of the mouse that serve no purpose, The clicks are heavy so you might get pain in fingers after a few hours of using...
0%
mousearea.com
Updated:
2016-11-27 00:55:45
If you are a gamer or a graphic artist, and are seeking a good, high-resolution, but cheap gaming mouse, the Microsoft SideWinder gaming mouse is just right for you. It is compatible with Windows XP and Windows Vista. The Microsoft SideWinder gaming mouse...
Good Great feeling and response from controls and buttons, Very impressive on the fly adjustment for DPI, Detent scrolling...
Bad The mouse has two pointless red LED's on the back of the mouse that serve no purpose, The clicks are heavy so you might get pain in fingers after a few hours of using...
85%