Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Project management
- - License type: Microsoft Volume License (MVL)
- - Language version: Hebrew
- - Software type: Disk Kit
Long product name Microsoft Project Professional 2007, DiskKit MVL, HEB Project management Microsoft Volume License (MVL)
:
Project Professional 2007, DiskKit MVL, Hebrew, CD, Win32
The long product name of Microsoft Project Professional 2007, DiskKit MVL, HEB Project management Microsoft Volume License (MVL). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Project Professional 2007, DiskKit MVL, Hebrew, CD, Win32
More>>>
Short summary description Microsoft Project Professional 2007, DiskKit MVL, HEB Project management Microsoft Volume License (MVL):
This short summary of the Microsoft Project Professional 2007, DiskKit MVL, HEB Project management Microsoft Volume License (MVL) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Project Professional 2007, DiskKit MVL, HEB, Project management, Microsoft Volume License (MVL), Hebrew, Disk Kit, Microsoft Windows XP SP2 + Windows Server 2003 +, 500 MHz
Long summary description Microsoft Project Professional 2007, DiskKit MVL, HEB Project management Microsoft Volume License (MVL):
This is an auto-generated long summary of Microsoft Project Professional 2007, DiskKit MVL, HEB Project management Microsoft Volume License (MVL) based on the first three specs of the first five spec groups.
Microsoft Project Professional 2007, DiskKit MVL, HEB. Type: Project management, License type: Microsoft Volume License (MVL), Language version: Hebrew. Compatible operating systems: Microsoft Windows XP SP2 + Windows Server 2003 +, Minimum processor: 500 MHz, Minimum RAM: 256 MB. Media types supported: CD, Platform: PC