location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Office Project Server 2007, DiskKit MVL, ITA Project management Microsoft Volume License (MVL)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office Project Server 2007, DiskKit MVL, ITA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H22-01729
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 15:00:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Office Project Server 2007, DiskKit MVL, ITA Project management Microsoft Volume License (MVL)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Project management
  • - License type: Microsoft Volume License (MVL)
  • - Language version: Italian
  • - Software type: Disk Kit
Long product name Microsoft Office Project Server 2007, DiskKit MVL, ITA Project management Microsoft Volume License (MVL) :
The long product name of Microsoft Office Project Server 2007, DiskKit MVL, ITA Project management Microsoft Volume License (MVL). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Office Project Server 2007, DiskKit MVL, Italian, 32bit/x64, CD
More>>>
Short summary description Microsoft Office Project Server 2007, DiskKit MVL, ITA Project management Microsoft Volume License (MVL):
This short summary of the Microsoft Office Project Server 2007, DiskKit MVL, ITA Project management Microsoft Volume License (MVL) data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Office Project Server 2007, DiskKit MVL, ITA, Project management, Microsoft Volume License (MVL), Italian, Disk Kit, Windows Server 2003 SP1 +, 2.5 GHz

Long summary description Microsoft Office Project Server 2007, DiskKit MVL, ITA Project management Microsoft Volume License (MVL):
This is an auto-generated long summary of Microsoft Office Project Server 2007, DiskKit MVL, ITA Project management Microsoft Volume License (MVL) based on the first three specs of the first five spec groups.

Microsoft Office Project Server 2007, DiskKit MVL, ITA. Type: Project management, License type: Microsoft Volume License (MVL), Language version: Italian. Compatible operating systems: Windows Server 2003 SP1 +, Minimum processor: 2.5 GHz, Minimum RAM: 1024 MB. Media types supported: CD, Platform: PC

Source Testseek summary Average rating
Reviews
Updated:
2013-09-16 01:31:13
Uk has collected 3 expert reviews for Microsoft Office Project Server 2007, DiskKit MVL, ITA Project management Microsoft Volume License (MVL) and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-24 21:36:28
We have taken a look at how MOSS (Microsoft Office SharePoint Server 2007) and Project Server 2007 combine to give project managers a better handle on team management. Project 2007 This isnt a review of the Office Project 2007 client, but wed be remi...
Good Project Web Access has a good look and feel to it, which can run off a stand-alone Project Server or off a SharePoint Project application server; Outlook add-in can act as a timesheet interface...
Bad Its not easy to upgrade from Project 2003 server to Project 2007, there is no viewer functionality within SharePoint The Final Word Project Server 2007 is not only a worthwhile upgrade to Project Server 2003 from a stand-alone perspective, it also has...
Bottom line Project Server 2007 is not only a worthwhile upgrade to Project Server 2003 from a stand-alone perspective, it also has the capability to change how teams work and get managed when used in combination with SharePoint Server 2007. Theres a definite lea...
70%
infoworld.com
Updated:
2013-09-16 01:31:13
Project Server 2007 is not only a worthwhile upgrade to Project Server 2003 from a stand-alone perspective, it also has the capability to change how teams work and get managed when used in combination with SharePoint Server 2007. Theres a definite lea...
72%