Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft Flight Sim 2004, EN video game PC

For access to English, please request an upgrade

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flight Sim 2004, EN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G13-00025
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37137
This statistic is based on the 80692 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 78860 free Open Icecat users .
Info modified on: 22 Jun 2018 01:09:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft Flight Sim 2004, EN video game PC :
The short editorial description of Microsoft Flight Sim 2004, EN video game PC

Flight Sim 2004 : A Century of Flight , EN DVD Case
More>>>
Short summary description Microsoft Flight Sim 2004, EN video game PC:
This short summary of the Microsoft Flight Sim 2004, EN video game PC data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Flight Sim 2004, EN, PC

Long summary description Microsoft Flight Sim 2004, EN video game PC:
This is an auto-generated long summary of Microsoft Flight Sim 2004, EN video game PC based on the first three specs of the first five spec groups.

Microsoft Flight Sim 2004, EN. Platform: PC, Developer: Microsoft

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:36:28
Testseek has collected 3 expert reviews for Microsoft Flight Sim 2004, EN and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
atomicmpc.com.au
Updated:
2012-01-25 04:36:27
Des McNicholas is flying high after blazing through the skies in Microsofts latest sim.
0%
pocket-lint.com
Updated:
2012-01-25 04:36:27
Only Microsoft seem to continually support non-combat flight nowadays, though there are now a wealth of mods and it should be less than £45 on the street.
70%
Country Distributor
United Kingdom 2 distributor(s)
Magyarország 2 distributor(s)
Czech Republic 1 distributor(s)
Customer service details