Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - License level purchase required: 1 license(s)
- - License term in years: 1 year(s)
- - 1 license(s)
Long product name Microsoft Windows 7 Professional with Desktop Optimization Pack 1 license(s) 1 year(s)
:
Windows 7 Professional with Desktop Optimization Pack - Software assurance - Additional Product, 1 Year Acquired Year 3 - 1 PC
The long product name of Microsoft Windows 7 Professional with Desktop Optimization Pack 1 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows 7 Professional with Desktop Optimization Pack - Software assurance - Additional Product, 1 Year Acquired Year 3 - 1 PC
More>>>
Short summary description Microsoft Windows 7 Professional with Desktop Optimization Pack 1 license(s) 1 year(s):
This short summary of the Microsoft Windows 7 Professional with Desktop Optimization Pack 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows 7 Professional with Desktop Optimization Pack, 1 license(s), 1 year(s)
Long summary description Microsoft Windows 7 Professional with Desktop Optimization Pack 1 license(s) 1 year(s):
This is an auto-generated long summary of Microsoft Windows 7 Professional with Desktop Optimization Pack 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.
Microsoft Windows 7 Professional with Desktop Optimization Pack. License quantity: 1 license(s), License term in years: 1 year(s)