Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E76-00189
Category
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6266
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 09 Apr 2019 07:25:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u :
The short editorial description of Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u

Small Business Svr Clt Ad 2000 English Disk Kit 3.5 DMF 10 C
More>>>
Short summary description Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u:
This short summary of the Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u, 10 license(s), 0.3 GB, 0.03 GB, Intel Pentium - 90 MHz, Microsoft Small Business Server 2000

Long summary description Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u:
This is an auto-generated long summary of Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u based on the first three specs of the first five spec groups.

Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 10u. License quantity: 10 license(s). Minimum storage drive space: 0.3 GB, Minimum RAM: 0.03 GB. Minimum processor: Intel Pentium - 90 MHz, Compatible operating systems: Microsoft Small Business Server 2000

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details