Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical Black
- - USB Type-A + PS/2
- - Buttons quantity: 3
Warranty:
2 year
Long product name Microsoft D66-00042 mouse USB Type-A + PS/2 Optical
:
Wheel Mouse Optical 1.1 USB/PS2 Black
The long product name of Microsoft D66-00042 mouse USB Type-A + PS/2 Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wheel Mouse Optical 1.1 USB/PS2 Black
More>>>
Short summary description Microsoft D66-00042 mouse USB Type-A + PS/2 Optical:
This short summary of the Microsoft D66-00042 mouse USB Type-A + PS/2 Optical data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft D66-00042, Optical, USB Type-A + PS/2, Black
Long summary description Microsoft D66-00042 mouse USB Type-A + PS/2 Optical:
This is an auto-generated long summary of Microsoft D66-00042 mouse USB Type-A + PS/2 Optical based on the first three specs of the first five spec groups.
Microsoft D66-00042. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product colour: Black