location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft OEM IntelliMouse Optical mouse USB Type-A + PS/2 400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM IntelliMouse Optical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D58-00041
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft OEM IntelliMouse Optical mouse USB Type-A + PS/2 400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 400 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 5
Warranty: 5 years
Long product name Microsoft OEM IntelliMouse Optical mouse USB Type-A + PS/2 400 DPI :
The long product name of Microsoft OEM IntelliMouse Optical mouse USB Type-A + PS/2 400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OEM IntelliMouse Optical
More>>>
Short summary description Microsoft OEM IntelliMouse Optical mouse USB Type-A + PS/2 400 DPI:
This short summary of the Microsoft OEM IntelliMouse Optical mouse USB Type-A + PS/2 400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft OEM IntelliMouse Optical, Optical, USB Type-A + PS/2, 400 DPI

Long summary description Microsoft OEM IntelliMouse Optical mouse USB Type-A + PS/2 400 DPI:
This is an auto-generated long summary of Microsoft OEM IntelliMouse Optical mouse USB Type-A + PS/2 400 DPI based on the first three specs of the first five spec groups.

Microsoft OEM IntelliMouse Optical. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 400 DPI, Buttons quantity: 5

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 00:53:16
Uk has collected 4 expert reviews for Microsoft OEM IntelliMouse Optical mouse USB Type-A + PS/2 400 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2011-08-02 00:53:15
The IntelliMouse Optical is getting old. First released back in 2000, its off-white plastic, grey scroll wheel and red LED that sheds light like a small tail are so familiar we barely notice it when it comes bundled with PCs. And it's now also very che...
0%
techarp.com
Updated:
2011-08-02 00:53:15
History Of My Mice Ever since I bought my first PC (which was a very old 8MHz 8088 with 640KB of RAM and a Genius mouse), Ive never worked on a PC without a mouse especially after I started using Windows. Mouse is one of the most important components...
0%
pcstats.com
Updated:
2011-08-02 00:53:15
Microsoft comes into the picture with a very interesting mouse that works with out the ball. Ball-less mouse tech. What could be better?...
80%