location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft LifeCam VX-7000 webcam 2 MP 1920 x 1080 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeCam VX-7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CEA-00001
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft LifeCam VX-7000 webcam 2 MP 1920 x 1080 pixels USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 MP 1920 x 1080 pixels 15 fps
  • - Built-in microphone
  • - Interface: USB
Long product name Microsoft LifeCam VX-7000 webcam 2 MP 1920 x 1080 pixels USB :
The long product name of Microsoft LifeCam VX-7000 webcam 2 MP 1920 x 1080 pixels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LifeCam VX-7000
More>>>
Short summary description Microsoft LifeCam VX-7000 webcam 2 MP 1920 x 1080 pixels USB:
This short summary of the Microsoft LifeCam VX-7000 webcam 2 MP 1920 x 1080 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft LifeCam VX-7000, 2 MP, 1920 x 1080 pixels, 15 fps, 5x, USB, 256 MB

Long summary description Microsoft LifeCam VX-7000 webcam 2 MP 1920 x 1080 pixels USB:
This is an auto-generated long summary of Microsoft LifeCam VX-7000 webcam 2 MP 1920 x 1080 pixels USB based on the first three specs of the first five spec groups.

Microsoft LifeCam VX-7000. Megapixel (approx.): 2 MP, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 15 fps. Interface: USB. Minimum RAM: 256 MB. Minimum processor: Intel Pentium III 700 MHz, Minimum storage drive space: 300 MB, Compatible operating systems: Windows Vista / Windows XP Service Pack 2 (SP2)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 23:41:04
Uk has collected 14 expert reviews for Microsoft LifeCam VX-7000 webcam 2 MP 1920 x 1080 pixels USB and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-01 23:41:04
Webcams tend to come in various shapes and sizes, often depending upon the whim of a design team. In the past I have worked with webcams that resemble a large eyeball, a cylindrical tube, and even an Egyptian-style statue. The latest webcam to emerge...
76%
pocket-lint.com
Updated:
2011-08-01 23:41:04
An average webcam for video communication the Microsoft Lifecam VX-7000 offers good picture quality, but comes with some minor niggles (stand and lead length), both of which let the device down. >> Our score7/10>> Your score?/10>> How...
Good Relatively easy to install. Good picture quality...
Bad Insists on trying to load Microsoft Live during install to use "full functionality". Lead not long enough to plug into machine under desk. Slightly fiddly stand/clip arrangement...
Bottom line An average webcam for video communication, offering good picture quality. Minor niggles (stand and lead length) let the device down slightly...
70%
expertreviews.co.uk
Updated:
2011-08-01 23:41:04
Mam, a bits fell off me Transformer! No special advantages over nicer webcams. We had very high hopes for this webcam. On paper it looks like a match for either or both of the Creative models. It has a 2 megapixel sensor like the Optia AF, a 71° w...
60%
webuser.co.uk
Updated:
2011-08-01 23:41:04
ukThis being a Microsoft webcam, the button on the top provides a direct link to Windows Live Messenger, which youre encouraged to install when you load up the software. It will also work with other messengers that take their audio and video directly from...
64%
pcworld.co.nz
Updated:
2011-11-07 22:15:51
WebcamThe main body of the unit is about the same size as the average solid-state MP3 player, and this sits on top of a simple, yet effective base unit that also doubles up as a clasp assembly for securing the Lifecam to the top of your monitor or lap...
0%
goodgearguide.com.au
Updated:
2011-11-07 22:16:05
When it comes to its hardware peripherals, Microsoft is a firm believer in enthusiastic overkill. The minions under Bill Gates whip love nothing more than to cram as many superfluous features into a product as humanly possible -- after all, the more s...
Good Arresting design, easy setup, can be mounted on a variety of surfaces...
Bad 2Mp video lags badly, certain features only work with Windows Live Messenger The Final Word The Lifecam VX-7000 offers a reasonable performance in most areas, but $150 is a pretty big ask for a webcam; particularly when some of its premium features don...
Bottom line The Lifecam VX-7000 offers a reasonable performance in most areas, but $150 is a pretty big ask for a webcam; particularly when some of its premium features dont work properly. Only consider buying if youre a Windows Live fan.
60%
pcworld.co.nz
Updated:
2016-12-29 20:17:43
WebcamThe main body of the unit is about the same size as the average solid-state MP3 player, and this sits on top of a simple, yet effective base unit that also doubles up as a clasp assembly for securing the Lifecam to the top of your monitor or laptop...
0%
everythingusb.com
Updated:
2011-08-01 23:41:04
About 15 years ago, AT&T had a commercial where they talked about exciting future consumer technologies; things like movies on demand, digital video recording, and my favorite, video phone calls, Star Trek style. The premise of the commercial was that...
Good Smooth integration with a group of Microsoft multimedia products, One button video conference on Windows Messenger, Extra long USB cable, Audio quality suitable for podcasting...
Bad Not a good camera for traveling, Higher res video capture blurs motion, Idiosyncratic software features...
Bottom line MS LifeCam VX-7000 USB webcam performs very well as a video conferencing and podcasting tool, and the tight integration between MS multimedia products is an excellent bonus. However, the blurry video capture at higher res makes an empty promise of high...
0%
computershopper.com
Updated:
2011-08-01 23:41:04
As far as features go, the $99.95 Microsoft LifeCam VX-7000 is a prime example of an overachiever. It offers a 2-megapixel sensor, works with the major instant-messaging clients, and even has a built-in noise-canceling microphone. But whi...
Good Tight integration with Windows Live Messenger; built-in mic offers noise cancellation...
Bad Video deteriorates at highest quality setting or in dim lighting; poor digital zoom; digital stills can be grainy...
Bottom line This high-def Webcam promises plenty of features but stutters with high-resolution video...
66%
hardware-pacers.com
Updated:
2014-03-31 03:26:32
Microsofts LifeCam series cameras are an exceptional way to enhance Internet Communications. User’s can now share meaningful connections with friends and family using sight and sound all through the convenience of the internet. Through an existing US...
Good Simple Install, Small and easy to position, Outstanding 2.0 Mega Pixel resolution, Ready to use out of the box, User friendly...
Bad N/A...
Bottom line The Microsoft LifeCam VX-7000 is an excellent webcam with a wide variety of resolution settings and options. It has a built in Microphone for great audio performance and a very good stand / clamp attached to the webcam. With 2.0 MP video resolution an...
98%
Brand Image Product code Product Stock Price from
Microsoft

Microsoft LifeCam VX-5500 webcam 1.3 MP 640 x 480 pixels USB 2.0 White
(show image)
E4C-00003 LifeCam VX-5500 0.00
(excl. VAT)
0 (incl. VAT)