Microsoft logo

Microsoft Wireless Laser Desktop 6000 SD PS2 USB keyboard Mouse included RF Wireless QWERTY Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12470
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 year
Long product name Microsoft Wireless Laser Desktop 6000 SD PS2 USB keyboard Mouse included RF Wireless QWERTY Silver:

Microsoft Wireless Laser Desktop 6000 SD PS2 USB

Short summary description Microsoft Wireless Laser Desktop 6000 SD PS2 USB keyboard Mouse included RF Wireless QWERTY Silver:

Microsoft Wireless Laser Desktop 6000 SD PS2 USB, Wireless, RF Wireless, QWERTY, Silver, Mouse included

Long summary description Microsoft Wireless Laser Desktop 6000 SD PS2 USB keyboard Mouse included RF Wireless QWERTY Silver:

Microsoft Wireless Laser Desktop 6000 SD PS2 USB. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 105. Product colour: Silver. Mouse included

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.