location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft B4Y-00035 game console part/accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4Y-00035
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B4Y-00035
Category:
Devices used with game consoles such as controllers and joysticks.
Game Console Parts & Accessories Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:27:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Microsoft B4Y-00035 game console part/accessory :
The long product name of Microsoft B4Y-00035 game console part/accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xbox 360 Play & Charge Kit
More>>>
Short summary description Microsoft B4Y-00035 game console part/accessory:
This short summary of the Microsoft B4Y-00035 game console part/accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft B4Y-00035, Black, Xbox 360, Wired, 35 h

Long summary description Microsoft B4Y-00035 game console part/accessory:
This is an auto-generated long summary of Microsoft B4Y-00035 game console part/accessory based on the first three specs of the first five spec groups.

Microsoft B4Y-00035. Product colour: Black, Compatibility: Xbox 360. Connectivity technology: Wired. Battery life (max): 35 h

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 23:52:34
Uk has collected 2 expert reviews for Microsoft B4Y-00035 game console part/accessory and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-02-17 04:50:00
A brilliant idea and the perfect compliment to the wireless Xbox 360 controller, the Play and Charge kit is a must have for Xbox 360 owners.
Good Simple to use, 30 hours in a single charge, low charge time, USB powered, Power Meter on dashboard, uninterrupted game play...
Bad None to speak of The Final Word A brilliant idea and the perfect compliment to the wireless Xbox 360 controller, the Play and Charge kit is a must have for Xbox 360 owners.
Bottom line A brilliant idea and the perfect compliment to the wireless Xbox 360 controller, the Play and Charge kit is a must have for Xbox 360 owners.
80%
OCModShop
Updated:
2011-08-01 23:52:34
If you are like me, you probably really like your wireless 360 controller. Its spot-on controls and incredibly accurate reactions make it the top tier wireless controller in all of the console games, but if there is one thing that really sucks about...
Bottom line One battery lasts around 25-30 hours of constant gaming, just as the package suggests. The battery can be charged when plugged up to the Xbox 360s USB port, and continues to charge even when the console is powered off, so it may be best to charg...
100%