Microsoft SQL SVR 2000 ENTERPRISE 25 license(s)
Long product name Microsoft SQL SVR 2000 ENTERPRISE 25 license(s)
:
The long product name of Microsoft SQL SVR 2000 ENTERPRISE 25 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SQL SVR 2000 ENTERPRISE 2000 SPANISH ONLY CD SP (WIN-32)
More>>>
Short summary description Microsoft SQL SVR 2000 ENTERPRISE 25 license(s):
This short summary of the Microsoft SQL SVR 2000 ENTERPRISE 25 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft SQL SVR 2000 ENTERPRISE, 25 license(s), Intel or compatible. Pentium 166 MHz or higher, Pentium PRO, Pentium III, or the minimum processor..., Note On Microsoft Windows NT Server 4.0, Service Pack 5 (SP 5) or later must be installed as a...
Long summary description Microsoft SQL SVR 2000 ENTERPRISE 25 license(s):
This is an auto-generated long summary of Microsoft SQL SVR 2000 ENTERPRISE 25 license(s) based on the first three specs of the first five spec groups.
Microsoft SQL SVR 2000 ENTERPRISE. License quantity: 25 license(s). Minimum processor: Intel or compatible. Pentium 166 MHz or higher, Pentium PRO, Pentium III, or the minimum processor..., Compatible operating systems: Note On Microsoft Windows NT Server 4.0, Service Pack 5 (SP 5) or later must be installed as a...