Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft 7MM-00002 RF Wireless Optical Ambidextrous Black mice

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7MM-00002
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MM-00002
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0885370853834 show
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24087
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name Microsoft 7MM-00002 RF Wireless Optical Ambidextrous Black mice :
The short editorial description of Microsoft 7MM-00002 RF Wireless Optical Ambidextrous Black mice

Wireless Mobile Mouse 1850 for Business
More>>>
Short summary description Microsoft 7MM-00002 RF Wireless Optical Ambidextrous Black mice:
This short summary of the Microsoft 7MM-00002 RF Wireless Optical Ambidextrous Black mice data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft 7MM-00002, Ambidextrous, Optical, RF Wireless, Black

Long summary description Microsoft 7MM-00002 RF Wireless Optical Ambidextrous Black mice:
This is an auto-generated long summary of Microsoft 7MM-00002 RF Wireless Optical Ambidextrous Black mice based on the first three specs of the first five spec groups.

Microsoft 7MM-00002. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-04-26
Testseek has collected 7 expert reviews for Microsoft 7MM-00002 mice and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Country Distributor
Nederland 2 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Deutschland 6 distributor(s)
Switzerland 2 distributor(s)
Türkiye 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)