Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft Zoo Tycoon 2: African Adventure video game PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoo Tycoon 2: African Adventure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79R-00015
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2825
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Microsoft Zoo Tycoon 2: African Adventure video game PC:
This short summary of the Microsoft Zoo Tycoon 2: African Adventure video game PC data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Zoo Tycoon 2: African Adventure, PC, Family, E (Everyone)

Long summary description Microsoft Zoo Tycoon 2: African Adventure video game PC:
This is an auto-generated long summary of Microsoft Zoo Tycoon 2: African Adventure video game PC based on the first three specs of the first five spec groups.

Microsoft Zoo Tycoon 2: African Adventure. Platform: PC, Genre: Family, ESRB rating: E (Everyone)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:36:21
Testseek has collected 2 expert reviews for Microsoft Zoo Tycoon 2: African Adventure and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
40%
Source Review comments Score
Level7.nu
Updated:
2012-01-25 04:36:20
Zoo Tycoon som kom ut 2001 blev snabbt ett omtyckt spel där familjemedlemmar i alla åldrar kunde bygga sina egna djurparker. Tre år senare kom uppföljaren med ny grafik i 3D, 2005 kom expansionen Zoo Tycoon 2: Endangered Species. I år är det dags f...
60%
fz.se
Updated:
2012-01-25 04:36:20
Det är svårt att skriva en bra inledning till ett spel som nästan får en vuxen man att gråta. Jag hoppas innerligt att spelet istället läggs ut som en gratis nedladdning vilket kanske, men bara kanske, skulle kunna sparka upp betyget en aning. Hur som...
20%
Customer service details