Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Document management
- - Microsoft Volume License (MVL)
- - Disk Kit
Long product name Microsoft SharePoint Server 2007, Disk-Kit MVL, CHNT, Enterp Document management Microsoft Volume License (MVL)
:
SharePoint Server 2007, Disk-Kit MVL, Win 32/64-bit, Chinese Traditional, DVD, for Enterprise
The long product name of Microsoft SharePoint Server 2007, Disk-Kit MVL, CHNT, Enterp Document management Microsoft Volume License (MVL). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SharePoint Server 2007, Disk-Kit MVL, Win 32/64-bit, Chinese Traditional, DVD, for Enterprise
More>>>
Short summary description Microsoft SharePoint Server 2007, Disk-Kit MVL, CHNT, Enterp Document management Microsoft Volume License (MVL):
This short summary of the Microsoft SharePoint Server 2007, Disk-Kit MVL, CHNT, Enterp Document management Microsoft Volume License (MVL) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft SharePoint Server 2007, Disk-Kit MVL, CHNT, Enterp, Document management, Microsoft Volume License (MVL), Disk Kit, DVD, 1024 MB, 2.5 GHz
Long summary description Microsoft SharePoint Server 2007, Disk-Kit MVL, CHNT, Enterp Document management Microsoft Volume License (MVL):
This is an auto-generated long summary of Microsoft SharePoint Server 2007, Disk-Kit MVL, CHNT, Enterp Document management Microsoft Volume License (MVL) based on the first three specs of the first five spec groups.
Microsoft SharePoint Server 2007, Disk-Kit MVL, CHNT, Enterp. Type: Document management, License type: Microsoft Volume License (MVL), Software type: Disk Kit. Media types supported: DVD. Minimum RAM: 1024 MB, Minimum processor: 2.5 GHz, Minimum system requirements: CD/DVD-ROM 1024x768px