Microsoft Windows Small Business Server 2011, x64, 1pk, 1UCAL, DSP, OEM, FRE Client Access License (CAL) 1 license(s)
Warranty:
Long product name Microsoft Windows Small Business Server 2011, x64, 1pk, 1UCAL, DSP, OEM, FRE Client Access License (CAL) 1 license(s)
:
The long product name of Microsoft Windows Small Business Server 2011, x64, 1pk, 1UCAL, DSP, OEM, FRE Client Access License (CAL) 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Small Business Server 2011, x64, 1 package, 1 User Client Access License, DSP, Original Equipment Manufacturer, FRE
More>>>
Short summary description Microsoft Windows Small Business Server 2011, x64, 1pk, 1UCAL, DSP, OEM, FRE Client Access License (CAL) 1 license(s):
This short summary of the Microsoft Windows Small Business Server 2011, x64, 1pk, 1UCAL, DSP, OEM, FRE Client Access License (CAL) 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Small Business Server 2011, x64, 1pk, 1UCAL, DSP, OEM, FRE, French, Client Access License (CAL), 1 license(s), 120 GB, 8 GB, 10240 MB
Long summary description Microsoft Windows Small Business Server 2011, x64, 1pk, 1UCAL, DSP, OEM, FRE Client Access License (CAL) 1 license(s):
This is an auto-generated long summary of Microsoft Windows Small Business Server 2011, x64, 1pk, 1UCAL, DSP, OEM, FRE Client Access License (CAL) 1 license(s) based on the first three specs of the first five spec groups.
Microsoft Windows Small Business Server 2011, x64, 1pk, 1UCAL, DSP, OEM, FRE. Language version: French, License type: Client Access License (CAL), License quantity: 1 license(s). Minimum storage drive space: 120 GB, Minimum RAM: 8 GB, Recommended RAM: 10240 MB. Minimum system requirements: Ethernet DVD-ROM VGA 800 x 600 px, Minimum processor: 1.4 GHz, x64, Compatible operating systems: Windows XP Professional SP2 Windows Vista Business Windows Mobile 6.0+