Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Language version: Spanish
- - 64-bit computing
- - Minimum storage drive space: 16 GB
- - Minimum RAM: 1 GB
Long product name Microsoft Windows Professional 7 SP1, OEM, SP
:
Windows Professional 7 SP1, 32/64-bit, OEM, SP
The long product name of Microsoft Windows Professional 7 SP1, OEM, SP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Professional 7 SP1, 32/64-bit, OEM, SP
More>>>
Short summary description Microsoft Windows Professional 7 SP1, OEM, SP:
This short summary of the Microsoft Windows Professional 7 SP1, OEM, SP data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Professional 7 SP1, OEM, SP, Spanish, 16 GB, 1 GB, DirectX 9+ DVD-ROM, 1GHz
Long summary description Microsoft Windows Professional 7 SP1, OEM, SP:
This is an auto-generated long summary of Microsoft Windows Professional 7 SP1, OEM, SP based on the first three specs of the first five spec groups.
Microsoft Windows Professional 7 SP1, OEM, SP. Language version: Spanish. Minimum storage drive space: 16 GB, Minimum RAM: 1 GB. Minimum system requirements: DirectX 9+ DVD-ROM, Minimum processor: 1GHz