Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft Dead Rising 4, Xbox One Basic

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dead Rising 4, Xbox One
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6AA-00001
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicrosoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1908
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 12 Jan 2021 09:57:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft Dead Rising 4, Xbox One Basic :
The short editorial description of Microsoft Dead Rising 4, Xbox One Basic

Dead Rising 4, Xbox One
More>>>
Microsoft Dead Rising 4, Xbox One Basic:
The official marketing text of Microsoft Dead Rising 4, Xbox One Basic as supplied by the manufacturer

Dead Rising 4 marks the return of photojournalist Frank West in an all-new chapter of one of the most popular zombie game franchises of all time. All of the classic hallmarks of the ground breaking series return, including a huge array of weapons and vehicles players can combine to combat the horde ranging from the practical – to the practically insane. Players will also enjoy ambitious new features including new zombie classes, EXO Suits, and 4-player co-op multiplayer. With intense action and an unmatched level of weapon and character customization, Dead Rising 4 delivers a heart-pounding experience as players explore, scavenge and fight to survive in an epic open world sandbox. Available this holiday on Xbox One and Windows 10.

Short summary description Microsoft Dead Rising 4, Xbox One Basic:
This short summary of the Microsoft Dead Rising 4, Xbox One Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Dead Rising 4, Xbox One, Xbox One, Multiplayer mode, M (Mature)

Long summary description Microsoft Dead Rising 4, Xbox One Basic:
This is an auto-generated long summary of Microsoft Dead Rising 4, Xbox One Basic based on the first three specs of the first five spec groups.

Microsoft Dead Rising 4, Xbox One. Game edition: Basic, Platform: Xbox One, Multiplayer mode, ESRB rating: M (Mature), PEGI rating: 18, Release date (DD/MM/YYYY): 06/12/2016

Features
Game edition *
Basic
Game series
Dead Rising
Platform *
Xbox One
Game genre *
Horror, Survival
Release date (DD/MM/YYYY) *
06/12/2016
ESRB rating *
M (Mature)
PEGI rating *
18
Multiplayer mode *
Yes
Features
Minimum number of online players
2
Maximum number of online players
4
Publisher
Microsoft
System requirements
Virtual Reality (VR) headset required *
No