Long product name Microsoft SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU)
:
SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU)
The long product name of Microsoft SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU)
More>>>
Short summary description Microsoft SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU):
This short summary of the Microsoft SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU), Disk Kit, Romanian, 15 GB, 0.5 GB, Internet Explorer 7, DVD
Long summary description Microsoft SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU):
This is an auto-generated long summary of Microsoft SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU) based on the first three specs of the first five spec groups.
Microsoft SA Win Vista Enterprise 32-bit Russian Disk Kit MVL DVD (RU). Software type: Disk Kit, Language version: Romanian. Minimum storage drive space: 15 GB, Minimum RAM: 0.5 GB. Default browser: Internet Explorer 7, Media type: DVD. Platform: PC, Minimum processor: Pentium III 800MHz