Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Disk Kit
- - Language version: Polish
- - Minimum storage drive space: 15 GB
- - Minimum RAM: 0.5 GB
Long product name Microsoft SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL)
:
SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL)
The long product name of Microsoft SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL)
More>>>
Short summary description Microsoft SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL):
This short summary of the Microsoft SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL), Disk Kit, Polish, 15 GB, 0.5 GB, Internet Explorer 7, CD
Long summary description Microsoft SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL):
This is an auto-generated long summary of Microsoft SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL) based on the first three specs of the first five spec groups.
Microsoft SA Win Vista Enterprise 32-bit Polish Disk Kit MVL CD Upgrade (PL). Software type: Disk Kit, Language version: Polish. Minimum storage drive space: 15 GB, Minimum RAM: 0.5 GB. Default browser: Internet Explorer 7, Media type: CD. Platform: PC, Minimum processor: Pentium III 800MHz