Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Disk Kit
- - Language version: Japanese
- - 64-bit computing
- - Minimum storage drive space: 40 GB
- - Minimum RAM: 1 GB
Long product name Microsoft SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, JPN
:
SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, DVD, Japanese
The long product name of Microsoft SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, JPN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, DVD, Japanese
More>>>
Short summary description Microsoft SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, JPN:
This short summary of the Microsoft SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, JPN data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, JPN, Disk Kit, Japanese, 40 GB, 1 GB, DVD, 1.0 GHz
Long summary description Microsoft SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, JPN:
This is an auto-generated long summary of Microsoft SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, JPN based on the first three specs of the first five spec groups.
Microsoft SA Windows Vista Enterprise 64-bit, Disk-Kit MVL, JPN. Software type: Disk Kit, Language version: Japanese. Minimum storage drive space: 40 GB, Minimum RAM: 1 GB. Media type: DVD. Minimum processor: 1.0 GHz