Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM Windows Vista Home Premium SP2, 64-bit, HU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66I-03171
Category
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicrosoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2928
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU :
The short editorial description of Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU

OEM Windows Vista Home Premium SP2, 64-bit, HU
More>>>
Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU:
The official marketing text of Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU as supplied by the manufacturer

Windows Vista Home Premium allows you to go beyond e-mail and web surfing to improve personal productivity and enjoy digital entertainment. You can search for anything on your computer from virtually anywhere. You'll get improved performance and better protection for your PC, your personal information, and your family. You'll find more ways to have fun with your music, TV, games, and digital media. Windows Vista Home Premium will also help you connect to wireless networks and manage battery life.

Short summary description Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU:
This short summary of the Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU, 1 license(s), 15 GB, 0.5 GB, Hungarian, DVD, PC

Long summary description Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU:
This is an auto-generated long summary of Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU based on the first three specs of the first five spec groups.

Microsoft OEM Windows Vista Home Premium SP2, 64-bit, HU. License quantity: 1 license(s). Minimum storage drive space: 15 GB, Minimum RAM: 0.5 GB. Language version: Hungarian, Media type: DVD. Platform: PC, Minimum system requirements: DVD-ROM, Minimum processor: 1.0 GHz

License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
1 license(s)
System requirements
Minimum storage drive space *
The minimum hard disk space required to store or run a computer program or operating system.
15 GB
Minimum RAM *
The smallest amount of RAM (random access memory) required to perform a particular function.
0.5 GB
Architecture support
64-bit computing *
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Features
Language version *
The version of the language used in software etc. for example English (ENG).
Hungarian
Media type
The type of media e.g. DVD, Blu-ray.
DVD
Other features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Minimum system requirements
DVD-ROM
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
1.0 GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No