Long product name Microsoft Vista Home Premium, SP1, 64-bit, DVD, DE 1 license(s)
:
Windows Vista Home Premium, SP1, 64-bit, DVD, DE
The long product name of Microsoft Vista Home Premium, SP1, 64-bit, DVD, DE 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Vista Home Premium, SP1, 64-bit, DVD, DE
More>>>
Short summary description Microsoft Vista Home Premium, SP1, 64-bit, DVD, DE 1 license(s):
This short summary of the Microsoft Vista Home Premium, SP1, 64-bit, DVD, DE 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Vista Home Premium, SP1, 64-bit, DVD, DE, Box, German, 1 license(s), 15 GB, 0.5 GB, PC
Long summary description Microsoft Vista Home Premium, SP1, 64-bit, DVD, DE 1 license(s):
This is an auto-generated long summary of Microsoft Vista Home Premium, SP1, 64-bit, DVD, DE 1 license(s) based on the first three specs of the first five spec groups.
Microsoft Vista Home Premium, SP1, 64-bit, DVD, DE. Software type: Box, Language version: German, License quantity: 1 license(s). Minimum storage drive space: 15 GB, Minimum RAM: 0.5 GB. Platform: PC, Minimum processor: 800 MHz